Littelfuse, Inc. Fuse, Cartridge, 1A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 0209001.DRT1P

Description
FUSE, CARTRIDGE, 1A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:1A; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule; Series:209 RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:1A; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule; Series:209 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 01P8947 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
01P8947
Fuse, Cartridge, 1A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 01P8947
FUSE, CARTRIDGE, 1A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:1A; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule; Series:209 RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:1A; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule; Series:209 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8947
Product Name Fuse, Cartridge, 1A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Esd Protection Diode, Wll-2-3 Rohs Compliant Infineon - 39AH8819 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details