Littelfuse, Inc. Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 0209.800DRT1P

Description
FUSE, CARTRIDGE, 800mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:800mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 800mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:800mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse - 01P8944 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
01P8944
Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 01P8944
FUSE, CARTRIDGE, 800mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:800mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes

FUSE, CARTRIDGE, 800mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:800mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8944
Product Name Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

P205 Series Portable Residual Current Devices - P205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 220 to 250 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details