Littelfuse, Inc. Fuse, Axial, 600Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 0209.600MXEP

Description
FUSE, AXIAL, 600mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:600mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 600mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:600mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 600Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 01P8939 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 600Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
01P8939
Fuse, Axial, 600Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 01P8939
FUSE, AXIAL, 600mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:600mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Axial Leaded RoHS Compliant: Yes

FUSE, AXIAL, 600mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:600mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8939
Product Name Fuse, Axial, 600Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details
Varistors - 1702904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Ultra low capacitance quadruple rail-to-rail ESD protection - PRTR5V0U4D-QH - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details