FUSE, CARTRIDGE, 250mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:250mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 01P8931 |
| Product Name | Fuse, Cartridge, 250Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse |
| Standards and Certifications | RoHS |