Littelfuse, Inc. Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 020803.5MXEP

Description
FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
Description
FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse - 01P8927 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
01P8927
Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 01P8927
FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8927
Product Name Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Low Capacitance ESD Devices - ESD102-U1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details