Littelfuse, Inc. Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse 020802.5MXP

Description
FUSE, CARTRIDGE, 2.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 2.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse - 01P8925 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse
01P8925
Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse 01P8925
FUSE, CARTRIDGE, 2.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 2.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8925
Product Name Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD02S9R1D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Diode; Clamping Voltage Vc Max Infineon - 68R0508 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details