Littelfuse, Inc. Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse 020802.5DRT1P

Description
FUSE, CARTRIDGE, 2.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 2.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse - 01P8923 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse
01P8923
Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse 01P8923
FUSE, CARTRIDGE, 2.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 2.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8923
Product Name Fuse, Cartridge, 2.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2896768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details