Littelfuse, Inc. Fuse, Cartridge, 3A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 0208003.DRT1P

Description
FUSE, CARTRIDGE, 3A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:3A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 3A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:3A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 3A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse - 01P8899 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 3A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
01P8899
Fuse, Cartridge, 3A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 01P8899
FUSE, CARTRIDGE, 3A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:3A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 3A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:3A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8899
Product Name Fuse, Cartridge, 3A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details