Littelfuse, Inc. Fuse, Cartridge, 2A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 0208002.DRT1P

Description
FUSE, CARTRIDGE, 2A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 2A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse - 01P8896 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
01P8896
Fuse, Cartridge, 2A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 01P8896
FUSE, CARTRIDGE, 2A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:2A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8896
Product Name Fuse, Cartridge, 2A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - ESD Protection Devices - DSL70E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type ESD Suppressor
View Details
ESD protection diode - PESD12VS1UB-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD523 SOD523
Standards and Certifications RoHS
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details