Littelfuse, Inc. Hi-Amp Thermo Plastic Waterproof Circuit Breakers 0185150.XP

Description
These high amp circuit breakers are typically used in auxiliary and accessory circuits for trucks, buses,RVs and marine applications in battery charger systems and DC audio systems. All high amp circuit breakers comply with the SAE J1117 and J1625 standard for ignition protection.• Agency Approvals: UL Approved for all amp ratings at 32V DC• Interrupting Rating: 3000A @30V DC• Ignition Protection: SAE J1625 and J1171• Material: Thermoset Plastic UL Rating 94VO• Temperature Range: -32C to 92C• RoHS Compliant.• Waterproof
Request a Quote Datasheet
Description
These high amp circuit breakers are typically used in auxiliary and accessory circuits for trucks, buses,RVs and marine applications in battery charger systems and DC audio systems. All high amp circuit breakers comply with the SAE J1117 and J1625 standard for ignition protection.• Agency Approvals: UL Approved for all amp ratings at 32V DC• Interrupting Rating: 3000A @30V DC• Ignition Protection: SAE J1625 and J1171• Material: Thermoset Plastic UL Rating 94VO• Temperature Range: -32C to 92C• RoHS Compliant.• Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Amp Thermo Plastic Waterproof Circuit Breakers - 0185150.XP - Littelfuse, Inc.
Rosemont, IL, United States
Hi-Amp Thermo Plastic Waterproof Circuit Breakers
0185150.XP
Hi-Amp Thermo Plastic Waterproof Circuit Breakers 0185150.XP
These high amp circuit breakers are typically used in auxiliary and accessory circuits for trucks, buses,RVs and marine applications in battery charger systems and DC audio systems. All high amp circuit breakers comply with the SAE J1117 and J1625 standard for ignition protection.• Agency Approvals: UL Approved for all amp ratings at 32V DC• Interrupting Rating: 3000A @30V DC• Ignition Protection: SAE J1625 and J1171• Material: Thermoset Plastic UL Rating 94VO• Temperature Range: -32C to 92C• RoHS Compliant.• Waterproof

These high amp circuit breakers are typically used in auxiliary and accessory circuits for trucks, buses,RVs and marine applications in battery charger systems and DC audio systems. All high amp circuit breakers comply with the SAE J1117 and J1625 standard for ignition protection.• Agency Approvals: UL Approved for all amp ratings at 32V DC• Interrupting Rating: 3000A @30V DC• Ignition Protection: SAE J1625 and J1171• Material: Thermoset Plastic UL Rating 94VO• Temperature Range: -32C to 92C• RoHS Compliant.• Waterproof

Supplier's Site Datasheet
Circuit Breakers - 0185150.XP-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
0185150.XP-ND
Circuit Breakers 0185150.XP-ND
Circuit Breaker 150A AC DC

Circuit Breaker 150A AC DC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 0185150.XP 0185150.XP-ND
Product Name Hi-Amp Thermo Plastic Waterproof Circuit Breakers Circuit Breakers
Rated DC Voltage 12 volts
Mounting Style Bolt-on
Text for Mounting Bolt-Down Chassis Mount
Unlock Full Specs
to access all available technical data