Littelfuse, Inc. Hi-Amp Thermo Plastic Waterproof Circuit Breakers 0185120.XP

Description
These high amp circuit breakers are typically used in auxiliary and accessory circuits for trucks, buses,RVs and marine applications in battery charger systems and DC audio systems. All high amp circuit breakers comply with the SAE J1117 and J1625 standard for ignition protection.• Agency Approvals: UL Approved for all amp ratings at 32V DC• Interrupting Rating: 3000A @30V DC• Ignition Protection: SAE J1625 and J1171• Material: Thermoset Plastic UL Rating 94VO• Temperature Range: -32C to 92C• RoHS Compliant.• Waterproof
Request a Quote Datasheet
Description
These high amp circuit breakers are typically used in auxiliary and accessory circuits for trucks, buses,RVs and marine applications in battery charger systems and DC audio systems. All high amp circuit breakers comply with the SAE J1117 and J1625 standard for ignition protection.• Agency Approvals: UL Approved for all amp ratings at 32V DC• Interrupting Rating: 3000A @30V DC• Ignition Protection: SAE J1625 and J1171• Material: Thermoset Plastic UL Rating 94VO• Temperature Range: -32C to 92C• RoHS Compliant.• Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Amp Thermo Plastic Waterproof Circuit Breakers - 0185120.XP - Littelfuse, Inc.
Rosemont, IL, United States
Hi-Amp Thermo Plastic Waterproof Circuit Breakers
0185120.XP
Hi-Amp Thermo Plastic Waterproof Circuit Breakers 0185120.XP
These high amp circuit breakers are typically used in auxiliary and accessory circuits for trucks, buses,RVs and marine applications in battery charger systems and DC audio systems. All high amp circuit breakers comply with the SAE J1117 and J1625 standard for ignition protection.• Agency Approvals: UL Approved for all amp ratings at 32V DC• Interrupting Rating: 3000A @30V DC• Ignition Protection: SAE J1625 and J1171• Material: Thermoset Plastic UL Rating 94VO• Temperature Range: -32C to 92C• RoHS Compliant.• Waterproof

These high amp circuit breakers are typically used in auxiliary and accessory circuits for trucks, buses,RVs and marine applications in battery charger systems and DC audio systems. All high amp circuit breakers comply with the SAE J1117 and J1625 standard for ignition protection.• Agency Approvals: UL Approved for all amp ratings at 32V DC• Interrupting Rating: 3000A @30V DC• Ignition Protection: SAE J1625 and J1171• Material: Thermoset Plastic UL Rating 94VO• Temperature Range: -32C to 92C• RoHS Compliant.• Waterproof

Supplier's Site Datasheet
Circuit Breakers - 0185120.XP-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
0185120.XP-ND
Circuit Breakers 0185120.XP-ND
Circuit Breaker 120A AC DC

Circuit Breaker 120A AC DC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 0185120.XP 0185120.XP-ND
Product Name Hi-Amp Thermo Plastic Waterproof Circuit Breakers Circuit Breakers
Rated DC Voltage 12 volts
Mounting Style Bolt-on
Text for Mounting Bolt-Down Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-53-1-7-40-V-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.3000 amps
View Details
3 suppliers
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details