Littelfuse, Inc. Fuse Clip W/ 3.5A Fuse, Time Delay; Fuse Current Littelfuse 016003.5MR

Description
FUSE CLIP W/ 3.5A FUSE, TIME DELAY; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
Description
FUSE CLIP W/ 3.5A FUSE, TIME DELAY; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 3.5A Fuse, Time Delay; Fuse Current Littelfuse - 64R7828 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 3.5A Fuse, Time Delay; Fuse Current Littelfuse
64R7828
Fuse Clip W/ 3.5A Fuse, Time Delay; Fuse Current Littelfuse 64R7828
FUSE CLIP W/ 3.5A FUSE, TIME DELAY; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE CLIP W/ 3.5A FUSE, TIME DELAY; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7828
Product Name Fuse Clip W/ 3.5A Fuse, Time Delay; Fuse Current Littelfuse
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2042090P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details