Littelfuse, Inc. Fuse Clip W/4A Fuse, Time Delay, Full Reel; Fuse Current Littelfuse 0160004.MR

Description
FUSE CLIP W/4A FUSE, TIME DELAY, FULL REEL; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; External Depth:10.9mm RoHS Compliant: Yes
Description
FUSE CLIP W/4A FUSE, TIME DELAY, FULL REEL; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; External Depth:10.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/4A Fuse, Time Delay, Full Reel; Fuse Current Littelfuse - 64R7824 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/4A Fuse, Time Delay, Full Reel; Fuse Current Littelfuse
64R7824
Fuse Clip W/4A Fuse, Time Delay, Full Reel; Fuse Current Littelfuse 64R7824
FUSE CLIP W/4A FUSE, TIME DELAY, FULL REEL; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; External Depth:10.9mm RoHS Compliant: Yes

FUSE CLIP W/4A FUSE, TIME DELAY, FULL REEL; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; External Depth:10.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7824
Product Name Fuse Clip W/4A Fuse, Time Delay, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD101-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
GFCI Outlet with 24W USB Chargers - LGR2320CC01 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 120 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details