Littelfuse, Inc. Fuse Clip W/3A Fuse, Time Delay; Fuse Current Littelfuse 0160003.MR

Description
FUSE CLIP W/3A FUSE, TIME DELAY; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Description
FUSE CLIP W/3A FUSE, TIME DELAY; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/3A Fuse, Time Delay; Fuse Current Littelfuse - 64R7823 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/3A Fuse, Time Delay; Fuse Current Littelfuse
64R7823
Fuse Clip W/3A Fuse, Time Delay; Fuse Current Littelfuse 64R7823
FUSE CLIP W/3A FUSE, TIME DELAY; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE CLIP W/3A FUSE, TIME DELAY; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7823
Product Name Fuse Clip W/3A Fuse, Time Delay; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD249-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 1-20P UL Listed - G20CA120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details