Littelfuse, Inc. Fuse Clip W/1A Fuse, Time Delay; Fuse Current Littelfuse 0160001.MR

Description
FUSE CLIP W/1A FUSE, TIME DELAY; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP W/1A FUSE, TIME DELAY; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/1A Fuse, Time Delay; Fuse Current Littelfuse - 64R7821 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/1A Fuse, Time Delay; Fuse Current Littelfuse
64R7821
Fuse Clip W/1A Fuse, Time Delay; Fuse Current Littelfuse 64R7821
FUSE CLIP W/1A FUSE, TIME DELAY; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE CLIP W/1A FUSE, TIME DELAY; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7821
Product Name Fuse Clip W/1A Fuse, Time Delay; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD5V3U2U-03LRH - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
View Details
4800W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-4800W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details