FUSE CLIP W/ 750mA FUSE, TIME DELAY; Fuse Current:750mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current DC:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 64R7820 |
| Product Name | Fuse Clip W/ 750Ma Fuse, Time Delay; Fuse Current Littelfuse |
| Supply Voltage (VS) | 250 volts |