Littelfuse, Inc. Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse 0160.500MR

Description
FUSE CLIP W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current DC:-RoHS Compliant: Yes
Description
FUSE CLIP W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current DC:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse - 64R7819 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse
64R7819
Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse 64R7819
FUSE CLIP W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current DC:-RoHS Compliant: Yes

FUSE CLIP W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current DC:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7819
Product Name Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD105-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD1IVN24-LSYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
2 suppliers
30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details