Littelfuse, Inc. Fuse Clip W/ 1.25A Fuse, Time Delay; Fuse Current Littelfuse 01591.25MR

Description
FUSE CLIP W/ 1.25A FUSE, TIME DELAY; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current DC:- RoHS Compliant: Yes
Description
FUSE CLIP W/ 1.25A FUSE, TIME DELAY; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current DC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 1.25A Fuse, Time Delay; Fuse Current Littelfuse - 56P4444 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 1.25A Fuse, Time Delay; Fuse Current Littelfuse
56P4444
Fuse Clip W/ 1.25A Fuse, Time Delay; Fuse Current Littelfuse 56P4444
FUSE CLIP W/ 1.25A FUSE, TIME DELAY; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current DC:- RoHS Compliant: Yes

FUSE CLIP W/ 1.25A FUSE, TIME DELAY; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current DC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 56P4444
Product Name Fuse Clip W/ 1.25A Fuse, Time Delay; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD129B1W01005E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Tamper Resistant, Residential Grade - G19202L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details