Littelfuse, Inc. Fuse Clip W/2A Fuse, Time Delay; Fuse Current Littelfuse 0159002.MR

Description
FUSE CLIP W/2A FUSE, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes
Description
FUSE CLIP W/2A FUSE, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/2A Fuse, Time Delay; Fuse Current Littelfuse - 56P4443 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/2A Fuse, Time Delay; Fuse Current Littelfuse
56P4443
Fuse Clip W/2A Fuse, Time Delay; Fuse Current Littelfuse 56P4443
FUSE CLIP W/2A FUSE, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes

FUSE CLIP W/2A FUSE, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 56P4443
Product Name Fuse Clip W/2A Fuse, Time Delay; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1702874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details