Littelfuse, Inc. Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse 0159.500MR

Description
FUSE CLIP W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current DC:- RoHS Compliant: Yes
Description
FUSE CLIP W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current DC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse - 56P4442 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse
56P4442
Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse 56P4442
FUSE CLIP W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current DC:- RoHS Compliant: Yes

FUSE CLIP W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Case Style:10.9mm x 3.12mm; Product Range:TeleLink Series; Breaking Capacity Current DC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 56P4442
Product Name Fuse Clip W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD110-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
Extremely low capacitance unidirectional ESD protection diode array - PESD3V3C2UMYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT883-2 SOT883-2
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details