Littelfuse, Inc. Fuse Clip W/ 6.3A Fuse, Fast Acting; Fuse Current Littelfuse 015706.3DR

Description
FUSE CLIP W/ 6.3A FUSE, FAST ACTING; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes
Description
FUSE CLIP W/ 6.3A FUSE, FAST ACTING; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 6.3A Fuse, Fast Acting; Fuse Current Littelfuse - 01P8877 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 6.3A Fuse, Fast Acting; Fuse Current Littelfuse
01P8877
Fuse Clip W/ 6.3A Fuse, Fast Acting; Fuse Current Littelfuse 01P8877
FUSE CLIP W/ 6.3A FUSE, FAST ACTING; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

FUSE CLIP W/ 6.3A FUSE, FAST ACTING; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8877
Product Name Fuse Clip W/ 6.3A Fuse, Fast Acting; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details