Littelfuse, Inc. Fuse Clip W/ 3.5A Fuse, Slow Blow; Fuse Current Littelfuse 015703.5DRT

Description
FUSE CLIP W/ 3.5A FUSE, SLOW BLOW; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Description
FUSE CLIP W/ 3.5A FUSE, SLOW BLOW; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 3.5A Fuse, Slow Blow; Fuse Current Littelfuse - 01P8876 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 3.5A Fuse, Slow Blow; Fuse Current Littelfuse
01P8876
Fuse Clip W/ 3.5A Fuse, Slow Blow; Fuse Current Littelfuse 01P8876
FUSE CLIP W/ 3.5A FUSE, SLOW BLOW; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE CLIP W/ 3.5A FUSE, SLOW BLOW; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8876
Product Name Fuse Clip W/ 3.5A Fuse, Slow Blow; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD131-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3BTBS-QJ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details