Littelfuse, Inc. Fuse Clip W/ 2.5A Fuse, Slow Blow; Fuse Current Littelfuse 015702.5DRT

Description
FUSE CLIP W/ 2.5A FUSE, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Description
FUSE CLIP W/ 2.5A FUSE, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 2.5A Fuse, Slow Blow; Fuse Current Littelfuse - 01P8874 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 2.5A Fuse, Slow Blow; Fuse Current Littelfuse
01P8874
Fuse Clip W/ 2.5A Fuse, Slow Blow; Fuse Current Littelfuse 01P8874
FUSE CLIP W/ 2.5A FUSE, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE CLIP W/ 2.5A FUSE, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8874
Product Name Fuse Clip W/ 2.5A Fuse, Slow Blow; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD217-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
PRCD / RCD - P151610 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details