Littelfuse, Inc. Fuse Clip W/7A Fuse, Fast Acting; Fuse Current Littelfuse 0157007.DR

Description
FUSE CLIP W/7A FUSE, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes
Description
FUSE CLIP W/7A FUSE, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/7A Fuse, Fast Acting; Fuse Current Littelfuse - 01P8868 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/7A Fuse, Fast Acting; Fuse Current Littelfuse
01P8868
Fuse Clip W/7A Fuse, Fast Acting; Fuse Current Littelfuse 01P8868
FUSE CLIP W/7A FUSE, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

FUSE CLIP W/7A FUSE, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8868
Product Name Fuse Clip W/7A Fuse, Fast Acting; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Auto Reset 5-20P UL Recognized - G20PAR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S200D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 20 volts
View Details