Littelfuse, Inc. Fuse Clip W/5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 0157005.DR

Description
FUSE CLIP W/5A FUSE, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mmRoHS Compliant: Yes
Description
FUSE CLIP W/5A FUSE, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4531 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4531
Fuse Clip W/5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4531
FUSE CLIP W/5A FUSE, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mmRoHS Compliant: Yes

FUSE CLIP W/5A FUSE, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mmRoHS Compliant: Yes

Supplier's Site
Fuse Clip W/5A Fuse, Fast Acting; Fuse Current Littelfuse - 01P8866 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/5A Fuse, Fast Acting; Fuse Current Littelfuse
01P8866
Fuse Clip W/5A Fuse, Fast Acting; Fuse Current Littelfuse 01P8866
FUSE CLIP W/5A FUSE, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

FUSE CLIP W/5A FUSE, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 28X4531 01P8866
Product Name Fuse Clip W/5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse Fuse Clip W/5A Fuse, Fast Acting; Fuse Current Littelfuse
Supply Voltage (VS) 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1462726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details