Littelfuse, Inc. Fuse Clip W/4A Fuse, Fast Acting; Fuse Current Littelfuse 0157004.DR

Description
FUSE CLIP W/4A FUSE, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP W/4A FUSE, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/4A Fuse, Fast Acting; Fuse Current Littelfuse - 01P8864 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/4A Fuse, Fast Acting; Fuse Current Littelfuse
01P8864
Fuse Clip W/4A Fuse, Fast Acting; Fuse Current Littelfuse 01P8864
FUSE CLIP W/4A FUSE, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

FUSE CLIP W/4A FUSE, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 4A, Omni Block, Very Fast; Fuse Current Littelfuse - 77Y7937 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Omni Block, Very Fast; Fuse Current Littelfuse
77Y7937
Fuse, Smd, 4A, Omni Block, Very Fast; Fuse Current Littelfuse 77Y7937
FUSE, SMD, 4A, OMNI BLOCK, VERY FAST; Fuse Current:4A; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, SMD, 4A, OMNI BLOCK, VERY FAST; Fuse Current:4A; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8864
Product Name Fuse Clip W/4A Fuse, Fast Acting; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details