Littelfuse, Inc. Fuse Clip W/ 2A Fuse, Slow Blow; Fuse Current Littelfuse 0157002.DRT

Description
FUSE CLIP W/ 2A FUSE, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Description
FUSE CLIP W/ 2A FUSE, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 2A Fuse, Slow Blow; Fuse Current Littelfuse - 01P8861 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 2A Fuse, Slow Blow; Fuse Current Littelfuse
01P8861
Fuse Clip W/ 2A Fuse, Slow Blow; Fuse Current Littelfuse 01P8861
FUSE CLIP W/ 2A FUSE, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE CLIP W/ 2A FUSE, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Slow Blow, 2A, Smd; Fuse Current Littelfuse - 99AC4596 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 2A, Smd; Fuse Current Littelfuse
99AC4596
Fuse, Slow Blow, 2A, Smd; Fuse Current Littelfuse 99AC4596
FUSE, SLOW BLOW, 2A, SMD; Fuse Current:2A; Product Range:NANO2 157T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, SLOW BLOW, 2A, SMD; Fuse Current:2A; Product Range:NANO2 157T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8861
Product Name Fuse Clip W/ 2A Fuse, Slow Blow; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance unidirectional fivefold ESD protection diode array - PESD5V0L5UY,115 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT363 SOT363
View Details
2 suppliers
Varistors - 7031714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details