Littelfuse, Inc. Fuse Clip W/1A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 0157001.DR

Description
FUSE CLIP W/1A FUSE, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mmRoHS Compliant: Yes
Description
FUSE CLIP W/1A FUSE, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/1A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4529 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/1A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4529
Fuse Clip W/1A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4529
FUSE CLIP W/1A FUSE, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mmRoHS Compliant: Yes

FUSE CLIP W/1A FUSE, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mmRoHS Compliant: Yes

Supplier's Site
Fuse Clip W/1A Fuse, Fast Acting; Fuse Current Littelfuse - 01P8858 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/1A Fuse, Fast Acting; Fuse Current Littelfuse
01P8858
Fuse Clip W/1A Fuse, Fast Acting; Fuse Current Littelfuse 01P8858
FUSE CLIP W/1A FUSE, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

FUSE CLIP W/1A FUSE, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 28X4529 01P8858
Product Name Fuse Clip W/1A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse Fuse Clip W/1A Fuse, Fast Acting; Fuse Current Littelfuse
Supply Voltage (VS) 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD204-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 1-20P UL Listed - G20CA120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details