Littelfuse, Inc. Hard To Find - 0157.750DR 0157.750DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120477-0157.750DR Series: NANO² 157 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block with Clip Current Rating: 750mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.185 Approvals: cULus Mounting: Holder/Surface Mount Size: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm) Resistance: 0.2458 Ohm Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120477-0157.750DR Series: NANO² 157 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block with Clip Current Rating: 750mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.185 Approvals: cULus Mounting: Holder/Surface Mount Size: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm) Resistance: 0.2458 Ohm Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0157.750DR - 1120477-0157.750DR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0157.750DR
1120477-0157.750DR
Hard To Find - 0157.750DR 1120477-0157.750DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120477-0157.750DR Series: NANO² 157 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block with Clip Current Rating: 750mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.185 Approvals: cULus Mounting: Holder/Surface Mount Size: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm) Resistance: 0.2458 Ohm Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120477-0157.750DR
Series: NANO² 157
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block with Clip
Current Rating: 750mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.185
Approvals: cULus
Mounting: Holder/Surface Mount
Size: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm)
Resistance: 0.2458 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fuse Clip W/ 750Ma Fuse, Fast Acting; Fuse Current Littelfuse - 01P8856 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 750Ma Fuse, Fast Acting; Fuse Current Littelfuse
01P8856
Fuse Clip W/ 750Ma Fuse, Fast Acting; Fuse Current Littelfuse 01P8856
FUSE CLIP W/ 750mA FUSE, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

FUSE CLIP W/ 750mA FUSE, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1120477-0157.750DR 01P8856
Product Name Hard To Find - 0157.750DR Fuse Clip W/ 750Ma Fuse, Fast Acting; Fuse Current Littelfuse
Mounting / Packaging Holder/Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD110-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details