Littelfuse, Inc. Fuse Clip W/ 500Ma Fuse, Slow Blow; Fuse Current Littelfuse 0157.500DRT

Description
FUSE CLIP W/ 500mA FUSE, SLOW BLOW; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
Description
FUSE CLIP W/ 500mA FUSE, SLOW BLOW; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 500Ma Fuse, Slow Blow; Fuse Current Littelfuse - 01P8855 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 500Ma Fuse, Slow Blow; Fuse Current Littelfuse
01P8855
Fuse Clip W/ 500Ma Fuse, Slow Blow; Fuse Current Littelfuse 01P8855
FUSE CLIP W/ 500mA FUSE, SLOW BLOW; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE CLIP W/ 500mA FUSE, SLOW BLOW; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157T Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8855
Product Name Fuse Clip W/ 500Ma Fuse, Slow Blow; Fuse Current Littelfuse
Supply Voltage (VS) 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD03S120D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
Low capacitance unidirectional fivefold ESD protection diode array - PESD3V3L5UY,115 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT363-3 SOT363-3
View Details
2 suppliers
Varistors - 2897020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details