Littelfuse, Inc. Fuse Clip W/ 125Ma Fuse, Fast Acting; Fuse Current Littelfuse 0157.125DR

Description
FUSE CLIP W/ 125mA FUSE, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes
Description
FUSE CLIP W/ 125mA FUSE, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 125Ma Fuse, Fast Acting; Fuse Current Littelfuse - 01P8849 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 125Ma Fuse, Fast Acting; Fuse Current Littelfuse
01P8849
Fuse Clip W/ 125Ma Fuse, Fast Acting; Fuse Current Littelfuse 01P8849
FUSE CLIP W/ 125mA FUSE, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

FUSE CLIP W/ 125mA FUSE, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series; External Depth:6.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8849
Product Name Fuse Clip W/ 125Ma Fuse, Fast Acting; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Suppressors - Diode-mode Series - PD03S5R5D641PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details