Littelfuse, Inc. Fuse Holder W/ 3.15A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 01543.15DR

Description
FUSE HOLDER W/ 3.15A FUSE, FAST ACTING, FULL REEL; Fuse Current:3.15A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Description
FUSE HOLDER W/ 3.15A FUSE, FAST ACTING, FULL REEL; Fuse Current:3.15A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 3.15A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 03B097 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 3.15A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
03B097
Fuse Holder W/ 3.15A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 03B097
FUSE HOLDER W/ 3.15A FUSE, FAST ACTING, FULL REEL; Fuse Current:3.15A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 3.15A FUSE, FAST ACTING, FULL REEL; Fuse Current:3.15A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 03B097
Product Name Fuse Holder W/ 3.15A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD206-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details