Littelfuse, Inc. Fuse Holder W/ 6.3A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 015406.3DR

Description
FUSE HOLDER W/ 6.3A FUSE, FAST ACTING, FULL REEL; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER W/ 6.3A FUSE, FAST ACTING, FULL REEL; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 6.3A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4528 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 6.3A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4528
Fuse Holder W/ 6.3A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4528
FUSE HOLDER W/ 6.3A FUSE, FAST ACTING, FULL REEL; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 6.3A FUSE, FAST ACTING, FULL REEL; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 6.3A, Omni Block, Very Fast; Fuse Current Littelfuse - 76R7031 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 6.3A, Omni Block, Very Fast; Fuse Current Littelfuse
76R7031
Fuse, Smd, 6.3A, Omni Block, Very Fast; Fuse Current Littelfuse 76R7031
FUSE, SMD, 6.3A, OMNI BLOCK, VERY FAST; Fuse Current:6.3A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 6.3A, OMNI BLOCK, VERY FAST; Fuse Current:6.3A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder W/ 6.3A Fuse, Fast Acting; Fuse Current Littelfuse - 03B094 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 6.3A Fuse, Fast Acting; Fuse Current Littelfuse
03B094
Fuse Holder W/ 6.3A Fuse, Fast Acting; Fuse Current Littelfuse 03B094
FUSE HOLDER W/ 6.3A FUSE, FAST ACTING; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 6.3A FUSE, FAST ACTING; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 28X4528
Product Name Fuse Holder W/ 6.3A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0511 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Weather Resistant, Residential Grade - G19201L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details