Littelfuse, Inc. Fuse W/ Holder, 3.5A, Slow Blow; Fuse Current Littelfuse 015403.5DRT

Description
FUSE W/ HOLDER, 3.5A, SLOW BLOW; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes
Description
FUSE W/ HOLDER, 3.5A, SLOW BLOW; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse W/ Holder, 3.5A, Slow Blow; Fuse Current Littelfuse - 02AC8767 - Newark, An Avnet Company
Chicago, IL, United States
Fuse W/ Holder, 3.5A, Slow Blow; Fuse Current Littelfuse
02AC8767
Fuse W/ Holder, 3.5A, Slow Blow; Fuse Current Littelfuse 02AC8767
FUSE W/ HOLDER, 3.5A, SLOW BLOW; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

FUSE W/ HOLDER, 3.5A, SLOW BLOW; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Supplier's Site
Fuse Block W/ 3.5A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse - 52F9169 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 3.5A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse
52F9169
Fuse Block W/ 3.5A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse 52F9169
FUSE BLOCK W/ 3.5A FUSE, SLOW BLOW, FULL REEL; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

FUSE BLOCK W/ 3.5A FUSE, SLOW BLOW, FULL REEL; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 02AC8767
Product Name Fuse W/ Holder, 3.5A, Slow Blow; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD205-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details