Littelfuse, Inc. Fuse, Smd, 2.5A, Omni Block, Time Delay; Fuse Current Littelfuse 015402.5DRT

Description
FUSE, SMD, 2.5A, OMNI BLOCK, TIME DELAY; Fuse Current:2.5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes
Description
FUSE, SMD, 2.5A, OMNI BLOCK, TIME DELAY; Fuse Current:2.5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2.5A, Omni Block, Time Delay; Fuse Current Littelfuse - 98K4362 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Omni Block, Time Delay; Fuse Current Littelfuse
98K4362
Fuse, Smd, 2.5A, Omni Block, Time Delay; Fuse Current Littelfuse 98K4362
FUSE, SMD, 2.5A, OMNI BLOCK, TIME DELAY; Fuse Current:2.5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 2.5A, OMNI BLOCK, TIME DELAY; Fuse Current:2.5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site
Fuse Block W/ 2.5A Fuse, Slow Blow; Fuse Current Littelfuse - 52F9167 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 2.5A Fuse, Slow Blow; Fuse Current Littelfuse
52F9167
Fuse Block W/ 2.5A Fuse, Slow Blow; Fuse Current Littelfuse 52F9167
FUSE BLOCK W/ 2.5A FUSE, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series; External Depth:9.73mm RoHS Compliant: Yes

FUSE BLOCK W/ 2.5A FUSE, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series; External Depth:9.73mm RoHS Compliant: Yes

Supplier's Site
Fuse Block W/ 2.5A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse - 28X4527 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 2.5A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse
28X4527
Fuse Block W/ 2.5A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse 28X4527
FUSE BLOCK W/ 2.5A FUSE, SLOW BLOW, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/ 2.5A FUSE, SLOW BLOW, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 98K4362
Product Name Fuse, Smd, 2.5A, Omni Block, Time Delay; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD204B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Ultra low capacitance ESD protection array - NUP1301QAZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT1215 SOT1215
View Details
30 Amp Permanent Series Single and Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details