Littelfuse, Inc. Fuse Holder W/ 2.5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 015402.5DR

Description
FUSE HOLDER W/ 2.5A FUSE, FAST ACTING, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Description
FUSE HOLDER W/ 2.5A FUSE, FAST ACTING, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 2.5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4526 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 2.5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4526
Fuse Holder W/ 2.5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4526
FUSE HOLDER W/ 2.5A FUSE, FAST ACTING, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 2.5A FUSE, FAST ACTING, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse Holder W/ 2.5A Fuse, Fast Acting; Fuse Current Littelfuse - 88F3737 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 2.5A Fuse, Fast Acting; Fuse Current Littelfuse
88F3737
Fuse Holder W/ 2.5A Fuse, Fast Acting; Fuse Current Littelfuse 88F3737
FUSE HOLDER W/ 2.5A FUSE, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

FUSE HOLDER W/ 2.5A FUSE, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 28X4526
Product Name Fuse Holder W/ 2.5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD208B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Quadruple ESD protection diode array - PESD3V3S4UD,115 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details
3120W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3120W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details