Littelfuse, Inc. Fuse Block W/ 10A Fuse, Fast Acting; Fuse Current Littelfuse 0154010.DR

Description
FUSE BLOCK W/ 10A FUSE, FAST ACTING; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet
Description
FUSE BLOCK W/ 10A FUSE, FAST ACTING; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Block W/ 10A Fuse, Fast Acting; Fuse Current Littelfuse - 49H7649 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 10A Fuse, Fast Acting; Fuse Current Littelfuse
49H7649
Fuse Block W/ 10A Fuse, Fast Acting; Fuse Current Littelfuse 49H7649
FUSE BLOCK W/ 10A FUSE, FAST ACTING; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/ 10A FUSE, FAST ACTING; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 10A, Very Fast Acting; Fuse Current Littelfuse - 08AC3443 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 10A, Very Fast Acting; Fuse Current Littelfuse
08AC3443
Fuse, Smd, 10A, Very Fast Acting; Fuse Current Littelfuse 08AC3443
FUSE, SMD, 10A, VERY FAST ACTING; Fuse Current:10A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 10A, VERY FAST ACTING; Fuse Current:10A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, Omni Block, F 10A Rohs Compliant Littelfuse - 76R7028 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Omni Block, F 10A Rohs Compliant Littelfuse
76R7028
Fuse, Smd, Omni Block, F 10A Rohs Compliant Littelfuse 76R7028
FUSE, SMD, OMNI BLOCK, F 10A ROHS COMPLIANT: YES

FUSE, SMD, OMNI BLOCK, F 10A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse, Smd, 10A, Very Fast Acting, Full Reel; Fuse Current Littelfuse - 17X1291 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 10A, Very Fast Acting, Full Reel; Fuse Current Littelfuse
17X1291
Fuse, Smd, 10A, Very Fast Acting, Full Reel; Fuse Current Littelfuse 17X1291
FUSE, SMD, 10A, VERY FAST ACTING, FULL REEL; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE, SMD, 10A, VERY FAST ACTING, FULL REEL; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 49H7649 76R7028
Product Name Fuse Block W/ 10A Fuse, Fast Acting; Fuse Current Littelfuse Fuse, Smd, Omni Block, F 10A Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD0P8RFL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-4
Standards and Certifications RoHS
View Details
 - PESD3V6Z1BCSFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details