Littelfuse, Inc. Hard To Find - 015401.5DRT 015401.5DRT

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120476-015401.5DRT Packaging: Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 3.65 Approvals: PSE, UL DC Cold Resistance: 0.093 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2-SMD, Square End Block with Holder Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Current Rating (Amps): 1.5A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120476-015401.5DRT Packaging: Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 3.65 Approvals: PSE, UL DC Cold Resistance: 0.093 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2-SMD, Square End Block with Holder Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Current Rating (Amps): 1.5A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 015401.5DRT - 1120476-015401.5DRT - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 015401.5DRT
1120476-015401.5DRT
Hard To Find - 015401.5DRT 1120476-015401.5DRT
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120476-015401.5DRT Packaging: Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 3.65 Approvals: PSE, UL DC Cold Resistance: 0.093 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2-SMD, Square End Block with Holder Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Current Rating (Amps): 1.5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120476-015401.5DRT
Packaging: Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 3.65
Approvals: PSE, UL
DC Cold Resistance: 0.093 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block with Holder
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Safety
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Current Rating (Amps): 1.5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuse, Smd, 1.5A, Slow Blow; Fuse Current Littelfuse - 08AC3442 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Slow Blow; Fuse Current Littelfuse
08AC3442
Fuse, Smd, 1.5A, Slow Blow; Fuse Current Littelfuse 08AC3442
FUSE, SMD, 1.5A, SLOW BLOW; Fuse Current:1.5A; Product Range:NANO2 OMNI-BLOK 154T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes

FUSE, SMD, 1.5A, SLOW BLOW; Fuse Current:1.5A; Product Range:NANO2 OMNI-BLOK 154T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Slow Blow, 1.5A, 125V; Fuse Current Littelfuse - 98K4361 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 1.5A, 125V; Fuse Current Littelfuse
98K4361
Smd Fuse, Slow Blow, 1.5A, 125V; Fuse Current Littelfuse 98K4361
SMD FUSE, SLOW BLOW, 1.5A, 125V; Fuse Current:1.5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 1.5A, 125V; Fuse Current:1.5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Block W/ 1.5A Fuse, Slow Blow; Fuse Current Littelfuse - 67K0919 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 1.5A Fuse, Slow Blow; Fuse Current Littelfuse
67K0919
Fuse Block W/ 1.5A Fuse, Slow Blow; Fuse Current Littelfuse 67K0919
FUSE BLOCK W/ 1.5A FUSE, SLOW BLOW; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

FUSE BLOCK W/ 1.5A FUSE, SLOW BLOW; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components Circuit Protection Components
Product Number 1120476-015401.5DRT 08AC3442 98K4361
Product Name Hard To Find - 015401.5DRT Fuse, Smd, 1.5A, Slow Blow; Fuse Current Littelfuse Smd Fuse, Slow Blow, 1.5A, 125V; Fuse Current Littelfuse
Mounting / Packaging Holder, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD105-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
Ultra low capacitance ESD protection array - NUP1301QAZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT1215 SOT1215
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details