Littelfuse, Inc. Acs Smf Omni-Blok Sb Rohs 7A / Tr Rohs Compliant Littelfuse 0154007.DRT

Description
ACS SMF OMNI-BLOK SB RoHS 7A / TR RoHS Compliant: Yes
Datasheet
Description
ACS SMF OMNI-BLOK SB RoHS 7A / TR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acs Smf Omni-Blok Sb Rohs 7A / Tr Rohs Compliant Littelfuse - 64R7808 - Newark, An Avnet Company
Chicago, IL, United States
Acs Smf Omni-Blok Sb Rohs 7A / Tr Rohs Compliant Littelfuse
64R7808
Acs Smf Omni-Blok Sb Rohs 7A / Tr Rohs Compliant Littelfuse 64R7808
ACS SMF OMNI-BLOK SB RoHS 7A / TR RoHS Compliant: Yes

ACS SMF OMNI-BLOK SB RoHS 7A / TR RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Slow Blow, 7A, 60V; Fuse Current Littelfuse - 39X0270 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 7A, 60V; Fuse Current Littelfuse
39X0270
Smd Fuse, Slow Blow, 7A, 60V; Fuse Current Littelfuse 39X0270
SMD FUSE, SLOW BLOW, 7A, 60V; Fuse Current:7A; Product Range:NANO OMNI-BLOK 154 Series; Voltage Rating VAC:72V; Voltage Rating V DC:75V; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 7A, 60V; Fuse Current:7A; Product Range:NANO OMNI-BLOK 154 Series; Voltage Rating VAC:72V; Voltage Rating V DC:75V; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse W/ Holder, 7A, Slow Blow; Fuse Current Littelfuse - 80Y4995 - Newark, An Avnet Company
Chicago, IL, United States
Fuse W/ Holder, 7A, Slow Blow; Fuse Current Littelfuse
80Y4995
Fuse W/ Holder, 7A, Slow Blow; Fuse Current Littelfuse 80Y4995
FUSE W/ HOLDER, 7A, SLOW BLOW; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE W/ HOLDER, 7A, SLOW BLOW; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components Circuit Protection Components
Product Number 64R7808 39X0270 80Y4995
Product Name Acs Smf Omni-Blok Sb Rohs 7A / Tr Rohs Compliant Littelfuse Smd Fuse, Slow Blow, 7A, 60V; Fuse Current Littelfuse Fuse W/ Holder, 7A, Slow Blow; Fuse Current Littelfuse
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD208-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Compact Size Auto Reset 5-15P UL Recognized - G20PAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details