Littelfuse, Inc. Fuse Block W/ 7A Fuse, Fast Acting; Fuse Current Littelfuse 0154007.DR

Description
FUSE BLOCK W/ 7A FUSE, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; No. of Fuses:1 RoHS Compliant: Yes
Datasheet
Description
FUSE BLOCK W/ 7A FUSE, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; No. of Fuses:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Block W/ 7A Fuse, Fast Acting; Fuse Current Littelfuse - 67K0918 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 7A Fuse, Fast Acting; Fuse Current Littelfuse
67K0918
Fuse Block W/ 7A Fuse, Fast Acting; Fuse Current Littelfuse 67K0918
FUSE BLOCK W/ 7A FUSE, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; No. of Fuses:1 RoHS Compliant: Yes

FUSE BLOCK W/ 7A FUSE, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; No. of Fuses:1 RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, Omni Block, F 7A Rohs Compliant Littelfuse - 76R7025 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Omni Block, F 7A Rohs Compliant Littelfuse
76R7025
Fuse, Smd, Omni Block, F 7A Rohs Compliant Littelfuse 76R7025
FUSE, SMD, OMNI BLOCK, F 7A ROHS COMPLIANT: YES

FUSE, SMD, OMNI BLOCK, F 7A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse, Smd, 7A, Very Fast Acting; Fuse Current Littelfuse - 08AC3440 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 7A, Very Fast Acting; Fuse Current Littelfuse
08AC3440
Fuse, Smd, 7A, Very Fast Acting; Fuse Current Littelfuse 08AC3440
FUSE, SMD, 7A, VERY FAST ACTING; Fuse Current:7A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-;RoHS Compliant: Yes

FUSE, SMD, 7A, VERY FAST ACTING; Fuse Current:7A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 67K0918 76R7025
Product Name Fuse Block W/ 7A Fuse, Fast Acting; Fuse Current Littelfuse Fuse, Smd, Omni Block, F 7A Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD204B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 5-20P UL Recoginzed - G20CMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details