Littelfuse, Inc. Cartridge Fuse, 5A, 9.73 X 5.03Mm, 125V; Fuse Current Littelfuse 0154005.DRTL

Description
CARTRIDGE FUSE, 5A, 9.73 X 5.03MM, 125V; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Description
CARTRIDGE FUSE, 5A, 9.73 X 5.03MM, 125V; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 5A, 9.73 X 5.03Mm, 125V; Fuse Current Littelfuse - 64R7806 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 5A, 9.73 X 5.03Mm, 125V; Fuse Current Littelfuse
64R7806
Cartridge Fuse, 5A, 9.73 X 5.03Mm, 125V; Fuse Current Littelfuse 64R7806
CARTRIDGE FUSE, 5A, 9.73 X 5.03MM, 125V; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 5A, 9.73 X 5.03MM, 125V; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse W/ Holder, Slow Blow, 5A; Fuse Current Littelfuse - 38AC2605 - Newark, An Avnet Company
Chicago, IL, United States
Fuse W/ Holder, Slow Blow, 5A; Fuse Current Littelfuse
38AC2605
Fuse W/ Holder, Slow Blow, 5A; Fuse Current Littelfuse 38AC2605
FUSE W/ HOLDER, SLOW BLOW, 5A; Fuse Current:5A; Product Range:NANO2 OMNI-BLOK 154TL Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Fuse With Holder; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE W/ HOLDER, SLOW BLOW, 5A; Fuse Current:5A; Product Range:NANO2 OMNI-BLOK 154TL Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Fuse With Holder; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 64R7806 38AC2605
Product Name Cartridge Fuse, 5A, 9.73 X 5.03Mm, 125V; Fuse Current Littelfuse Fuse W/ Holder, Slow Blow, 5A; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD207B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
GFCI Plugs - G20PAS115 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S120D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details