Littelfuse, Inc. Fuse Block W/ 5A Fuse, Slow Blow; Fuse Current Littelfuse 0154005.DRT

Description
FUSE BLOCK W/ 5A FUSE, SLOW BLOW; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes
Description
FUSE BLOCK W/ 5A FUSE, SLOW BLOW; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Block W/ 5A Fuse, Slow Blow; Fuse Current Littelfuse - 67K0917 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 5A Fuse, Slow Blow; Fuse Current Littelfuse
67K0917
Fuse Block W/ 5A Fuse, Slow Blow; Fuse Current Littelfuse 67K0917
FUSE BLOCK W/ 5A FUSE, SLOW BLOW; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

FUSE BLOCK W/ 5A FUSE, SLOW BLOW; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

Supplier's Site
Fuse Block W/ 5A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse - 28X4521 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 5A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse
28X4521
Fuse Block W/ 5A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse 28X4521
FUSE BLOCK W/ 5A FUSE, SLOW BLOW, FULL REEL; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

FUSE BLOCK W/ 5A FUSE, SLOW BLOW, FULL REEL; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 67K0917
Product Name Fuse Block W/ 5A Fuse, Slow Blow; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD8V0L2B-03L - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details