Littelfuse, Inc. Fuse, Very Fast Act, 5A, 125V; Fuse Current Littelfuse 0154005.DRL

Description
FUSE, VERY FAST ACT, 5A, 125V; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Description
FUSE, VERY FAST ACT, 5A, 125V; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Very Fast Act, 5A, 125V; Fuse Current Littelfuse - 64R7805 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Act, 5A, 125V; Fuse Current Littelfuse
64R7805
Fuse, Very Fast Act, 5A, 125V; Fuse Current Littelfuse 64R7805
FUSE, VERY FAST ACT, 5A, 125V; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE, VERY FAST ACT, 5A, 125V; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7805
Product Name Fuse, Very Fast Act, 5A, 125V; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD201-B2-03LRH - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 5-20P UL Recoginzed - G20CMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details