Littelfuse, Inc. Smd Fuse, Very Fast Acting, 5A, 125V; Fuse Current Littelfuse 0154005.DR

Description
SMD FUSE, VERY FAST ACTING, 5A, 125V; Fuse Current:5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes
Description
SMD FUSE, VERY FAST ACTING, 5A, 125V; Fuse Current:5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Very Fast Acting, 5A, 125V; Fuse Current Littelfuse - 98K4359 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Very Fast Acting, 5A, 125V; Fuse Current Littelfuse
98K4359
Smd Fuse, Very Fast Acting, 5A, 125V; Fuse Current Littelfuse 98K4359
SMD FUSE, VERY FAST ACTING, 5A, 125V; Fuse Current:5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

SMD FUSE, VERY FAST ACTING, 5A, 125V; Fuse Current:5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 5A, Very Fast Acting, Full Reel; Fuse Current Littelfuse - 17X1290 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Very Fast Acting, Full Reel; Fuse Current Littelfuse
17X1290
Fuse, Smd, 5A, Very Fast Acting, Full Reel; Fuse Current Littelfuse 17X1290
FUSE, SMD, 5A, VERY FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

FUSE, SMD, 5A, VERY FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Supplier's Site
Fuse Block W/ 5A Fuse, Fast Acting; Fuse Current Littelfuse - 07H2535 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 5A Fuse, Fast Acting; Fuse Current Littelfuse
07H2535
Fuse Block W/ 5A Fuse, Fast Acting; Fuse Current Littelfuse 07H2535
FUSE BLOCK W/ 5A FUSE, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

FUSE BLOCK W/ 5A FUSE, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 98K4359
Product Name Smd Fuse, Very Fast Acting, 5A, 125V; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD221-U1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD36UU-QF - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details