Littelfuse, Inc. Fuse Block W/ 4A Fuse, Slow Blow; Fuse Current Littelfuse 0154004.DRT

Description
FUSE BLOCK W/ 4A FUSE, SLOW BLOW; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes
Datasheet
Description
FUSE BLOCK W/ 4A FUSE, SLOW BLOW; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Block W/ 4A Fuse, Slow Blow; Fuse Current Littelfuse - 52F9170 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 4A Fuse, Slow Blow; Fuse Current Littelfuse
52F9170
Fuse Block W/ 4A Fuse, Slow Blow; Fuse Current Littelfuse 52F9170
FUSE BLOCK W/ 4A FUSE, SLOW BLOW; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

FUSE BLOCK W/ 4A FUSE, SLOW BLOW; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Slow Blow, 4A, 125V; Fuse Current Littelfuse - 93K7276 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 4A, 125V; Fuse Current Littelfuse
93K7276
Smd Fuse, Slow Blow, 4A, 125V; Fuse Current Littelfuse 93K7276
SMD FUSE, SLOW BLOW, 4A, 125V; Fuse Current:4A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 4A, 125V; Fuse Current:4A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 4A, Slow Blow; Fuse Current Littelfuse - 08AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Slow Blow; Fuse Current Littelfuse
08AC3438
Fuse, Smd, 4A, Slow Blow; Fuse Current Littelfuse 08AC3438
FUSE, SMD, 4A, SLOW BLOW; Fuse Current:4A; Product Range:NANO2 OMNI-BLOK 154T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, SMD, 4A, SLOW BLOW; Fuse Current:4A; Product Range:NANO2 OMNI-BLOK 154T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 52F9170
Product Name Fuse Block W/ 4A Fuse, Slow Blow; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Varistors - 240141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Low capacitance bidirectional single ESD protection diode - MMBZ27VST-QVL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details