Littelfuse, Inc. Fuse Holder W/ 4A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 0154004.DR

Description
FUSE HOLDER W/ 4A FUSE, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER W/ 4A FUSE, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 4A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4519 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 4A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4519
Fuse Holder W/ 4A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4519
FUSE HOLDER W/ 4A FUSE, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 4A FUSE, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse Holder W/ 4A Fuse, Fast Acting; Fuse Current Littelfuse - 03B088 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 4A Fuse, Fast Acting; Fuse Current Littelfuse
03B088
Fuse Holder W/ 4A Fuse, Fast Acting; Fuse Current Littelfuse 03B088
FUSE HOLDER W/ 4A FUSE, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 4A FUSE, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 4A, Omni Block, Very Fast; Fuse Current Littelfuse - 76R7024 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Omni Block, Very Fast; Fuse Current Littelfuse
76R7024
Fuse, Smd, 4A, Omni Block, Very Fast; Fuse Current Littelfuse 76R7024
FUSE, SMD, 4A, OMNI BLOCK, VERY FAST; Fuse Current:4A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 4A, OMNI BLOCK, VERY FAST; Fuse Current:4A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 28X4519
Product Name Fuse Holder W/ 4A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Adapter Auto Reset 5-15P to 5-15R - G20AA515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 1670482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD204-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details