Littelfuse, Inc. Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse 0154003.DRT

Description
FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Product Range:NANO2 OMNI-BLOK 154T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Product Range:NANO2 OMNI-BLOK 154T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse - 08AC3436 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse
08AC3436
Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse 08AC3436
FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Product Range:NANO2 OMNI-BLOK 154T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Product Range:NANO2 OMNI-BLOK 154T Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Slow Blow, 3A, 125V; Fuse Current Littelfuse - 98K4358 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 3A, 125V; Fuse Current Littelfuse
98K4358
Smd Fuse, Slow Blow, 3A, 125V; Fuse Current Littelfuse 98K4358
SMD FUSE, SLOW BLOW, 3A, 125V; Fuse Current:3A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 3A, 125V; Fuse Current:3A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Block W/ 3A Fuse, Slow Blow; Fuse Current Littelfuse - 52F9168 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 3A Fuse, Slow Blow; Fuse Current Littelfuse
52F9168
Fuse Block W/ 3A Fuse, Slow Blow; Fuse Current Littelfuse 52F9168
FUSE BLOCK W/ 3A FUSE, SLOW BLOW; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

FUSE BLOCK W/ 3A FUSE, SLOW BLOW; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 08AC3436
Product Name Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple low capacitance ESD suppressor - BZA962AVL,115 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT665 SOT665
Standards and Certifications RoHS
View Details
2 suppliers
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging Splice-In
View Details