Littelfuse, Inc. Fuse, Smd, Omni Block, F 3A Rohs Compliant Littelfuse 0154003.DR

Description
FUSE, SMD, OMNI BLOCK, F 3A ROHS COMPLIANT: YES
Datasheet
Description
FUSE, SMD, OMNI BLOCK, F 3A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, Omni Block, F 3A Rohs Compliant Littelfuse - 98K4357 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Omni Block, F 3A Rohs Compliant Littelfuse
98K4357
Fuse, Smd, Omni Block, F 3A Rohs Compliant Littelfuse 98K4357
FUSE, SMD, OMNI BLOCK, F 3A ROHS COMPLIANT: YES

FUSE, SMD, OMNI BLOCK, F 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse, Smd, 3A, Very Fast Acting, Full Reel; Fuse Current Littelfuse - 17X1289 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Very Fast Acting, Full Reel; Fuse Current Littelfuse
17X1289
Fuse, Smd, 3A, Very Fast Acting, Full Reel; Fuse Current Littelfuse 17X1289
FUSE, SMD, 3A, VERY FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE, SMD, 3A, VERY FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 98K4357 17X1289
Product Name Fuse, Smd, Omni Block, F 3A Rohs Compliant Littelfuse Fuse, Smd, 3A, Very Fast Acting, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1389301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details