Littelfuse, Inc. Fuse Block W/ 2A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse 0154002.DRT

Description
FUSE BLOCK W/ 2A FUSE, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet
Description
FUSE BLOCK W/ 2A FUSE, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Block W/ 2A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse - 28X4518 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 2A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse
28X4518
Fuse Block W/ 2A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse 28X4518
FUSE BLOCK W/ 2A FUSE, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/ 2A FUSE, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 2A, Omni Block, Time Delay; Fuse Current Littelfuse - 98K4356 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Omni Block, Time Delay; Fuse Current Littelfuse
98K4356
Fuse, Smd, 2A, Omni Block, Time Delay; Fuse Current Littelfuse 98K4356
FUSE, SMD, 2A, OMNI BLOCK, TIME DELAY; Fuse Current:2A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 2A, OMNI BLOCK, TIME DELAY; Fuse Current:2A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Block W/ 2A Fuse, Slow Blow; Fuse Current Littelfuse - 52F9166 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 2A Fuse, Slow Blow; Fuse Current Littelfuse
52F9166
Fuse Block W/ 2A Fuse, Slow Blow; Fuse Current Littelfuse 52F9166
FUSE BLOCK W/ 2A FUSE, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series; External Depth:9.73mm RoHS Compliant: Yes

FUSE BLOCK W/ 2A FUSE, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series; External Depth:9.73mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 28X4518
Product Name Fuse Block W/ 2A Fuse, Slow Blow, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details