Littelfuse, Inc. Fuse, Smd, Omni Block, F 2A, Full Reel; Fuse Current Littelfuse 0154002.DR

Description
FUSE, SMD, OMNI BLOCK, F 2A, FULL REEL; Fuse Current:2A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes
Description
FUSE, SMD, OMNI BLOCK, F 2A, FULL REEL; Fuse Current:2A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, Omni Block, F 2A, Full Reel; Fuse Current Littelfuse - 94X3236 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Omni Block, F 2A, Full Reel; Fuse Current Littelfuse
94X3236
Fuse, Smd, Omni Block, F 2A, Full Reel; Fuse Current Littelfuse 94X3236
FUSE, SMD, OMNI BLOCK, F 2A, FULL REEL; Fuse Current:2A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, OMNI BLOCK, F 2A, FULL REEL; Fuse Current:2A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Fuse Block W/ 2A Fuse, Fast Acting; Fuse Current Littelfuse - 66F4351 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 2A Fuse, Fast Acting; Fuse Current Littelfuse
66F4351
Fuse Block W/ 2A Fuse, Fast Acting; Fuse Current Littelfuse 66F4351
FUSE BLOCK W/ 2A FUSE, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series; No. of Fuses:1 RoHS Compliant: Yes

FUSE BLOCK W/ 2A FUSE, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series; No. of Fuses:1 RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 2A, Very Fast Acting, Full Reel; Fuse Current Littelfuse - 17X1288 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Very Fast Acting, Full Reel; Fuse Current Littelfuse
17X1288
Fuse, Smd, 2A, Very Fast Acting, Full Reel; Fuse Current Littelfuse 17X1288
FUSE, SMD, 2A, VERY FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE, SMD, 2A, VERY FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 94X3236
Product Name Fuse, Smd, Omni Block, F 2A, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD249-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Plug-In GFCI Adapter Auto Reset 5-15P to 5-15R - G20AA515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details